EN
  • EN
  • DE

STP08C596

Part No STP08C596
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT CONSTANT CURRENT LED SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261648-STP08C596
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP08C596 CAD Model

Description

The STP08C596 is a sophisticated LED sink driver integrated circuit produced by STMicroelectronics, designed to provide a seamless and efficient solution for driving LEDs in a wide array of applications. This IC is particularly well-suited for LED panels, display backlighting, and indicator lights, offering a blend of performance, flexibility, and reliability.

Key Features

  • Output Current Control: Each channel of the STP08C596 can sink up to 100mA, with the ability to adjust the current from 5mA up to the maximum value, allowing for precise brightness control of the connected LEDs.
  • Serial Data Interface: The device uses a serial data interface that supports a 30MHz clock frequency, enabling high-speed data transfer and reducing the time required to update LED states.
  • Error Detection: It includes an error detection feature that monitors the output error conditions, such as open-circuit, short-circuit, and over-temperature situations, enhancing the safety and reliability of the driving system.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures the device automatically turns off if the junction temperature exceeds a safe threshold, preventing damage from overheating.

Applications

The STP08C596 is highly versatile and can be employed in a variety of applications, including:

  • LED Display Panels
  • Backlighting for LCD TVs and Monitors
  • Automotive Lighting
  • General Purpose LED Lighting

Advantages

The STP08C596 offers numerous advantages for developers and designers:

  • Its high output current capability allows for the driving of multiple LEDs in series, reducing the number of components required in the design.
  • The device's error detection and thermal protection features ensure a longer lifespan for the LEDs by preventing common failure scenarios.
  • With its high-speed serial interface, the STP08C596 allows for quick and dynamic control of LED lighting effects, making it ideal for applications requiring fast response times.

Overall, the STP08C596 from STMicroelectronics represents a robust and efficient solution for driving LEDs, combining high current capability, advanced protection features, and high-speed data interfacing to meet the demands of modern LED applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess