EN
  • EN
  • DE

AD8386JCPZ

Part No AD8386JCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description LIQUID CRYSTAL DRIVER, 12-SEGMEN / LCD Driver 64-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Analog Devices Inc.
Series AD
Package Bulk
Display Type LCD
Interface Serial
Current - Supply 125 µA
Voltage - Supply 4.5V ~ 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD8386
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345450-AD8386JCPZ
Ultra Librarian 3D Model Ultra Librarian AD8386JCPZ CAD Model

Description

AD8386JCPZ Dual-Channel, 16-bit, 1.25 GSPS Digital-to-Analog Converter

The AD8386JCPZ from Analog Devices Inc. is a state-of-the-art, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact package. With a high-speed sampling rate of up to 1.25 GSPS, this DAC is an ideal choice for demanding applications that require high data throughput and precise signal generation, such as wireless communications, instrumentation, and defense systems.

Each of the two DAC channels in the AD8386JCPZ operates with an independent clock input, allowing for flexible configuration in complex systems. The device features a proprietary dynamic output architecture that drives up to 20 mA into a 50-ohm load, ensuring compatibility with a wide range of downstream analog components and reducing the need for external amplification.

The AD8386JCPZ is engineered with advanced digital signal processing capabilities, including a mix-mode function that enables the generation of complex modulated signals directly at high frequencies, thereby reducing system complexity and cost. Additionally, the integrated 32-bit NCO (numerically controlled oscillator) supports agile frequency hopping and precise frequency tuning, which is critical for modern communication systems.

Built with reliability in mind, the AD8386JCPZ operates over an industrial temperature range and is housed in a compact 72-lead LFCSP (lead frame chip scale package) that minimizes board space and simplifies system design. The device also includes features such as digital gain and phase adjustment for each channel, enabling fine-tuning of the output signal and simplifying calibration procedures.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD8386JCPZ, including detailed datasheets, application notes, and reference designs, to assist designers in integrating this high-performance DAC into their systems efficiently. With its combination of high-speed performance, digital flexibility, and compact size, the AD8386JCPZ is a versatile component that enhances the capabilities of a wide range of electronic products.

For more information about the AD8386JCPZ and other innovative solutions from Analog Devices Inc., visit their website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess