EN
  • EN
  • DE

TC7106CLW

Part No TC7106CLW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LCD DVR 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 128499-TC7106CLW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7106CLW CAD Model

Description

Product Overview: TC7106CLW from Microchip Technology

The TC7106CLW is a high-performance, low-power 3½ digit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Microchip Technology. This precision instrument is designed to offer a seamless interface between analog signals and digital information in systems requiring digital display. It is particularly suitable for applications such as digital multimeters, temperature measurement, and portable instrumentation due to its impressive features and reliability.

Key Features

  • High Resolution: The TC7106CLW offers a 3½ digit resolution, making it capable of displaying readings up to ±1999. This allows for precise measurements critical in professional-grade equipment.
  • Low Power Consumption: Designed for battery-operated devices, the TC7106CLW is optimized for low power consumption, thereby extending battery life in portable applications.
  • Integrated Reference: With an on-chip 2.2V reference, the TC7106CLW ensures accurate measurements and reduces the need for external components.
  • Direct LCD Drive: This ADC can directly drive a liquid crystal display (LCD), simplifying the design and reducing the overall parts count.
  • Auto-Zero Function: The auto-zero function eliminates the need for external zero adjustments, ensuring consistent performance over time and temperature variations.
  • Dual Slope Integration: The dual slope integration technique used in the TC7106CLW enhances noise rejection, resulting in stable and reliable readings.
  • Overrange and Underrange Indications: Built-in overrange and underrange signals provide immediate feedback when measurements exceed the specified range.

Applications

The TC7106CLW is an ideal choice for a wide range of applications that require accurate and reliable digital readouts. Its robust design and ease of integration make it a preferred choice for:

  • Digital multimeters
  • Portable instrumentation
  • Battery-operated equipment
  • Temperature measurement systems
  • Energy management systems
  • Automotive diagnostic instruments

With its combination of features, the TC7106CLW from Microchip Technology stands out as a versatile ADC solution for designers and engineers looking to enhance the performance and efficiency of their digital display systems.

You May Also Be Interested in

NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess