EN
  • EN
  • DE
  • IT

LM26CIM5-SPA

Part No LM26CIM5-SPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT DGTL LOPWR SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197844-LM26CIM5-SPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-SPA CAD Model

Description

The LM26CIM5-SPA is a precision temperature sensor from Texas Instruments, designed to cater to a wide range of applications requiring temperature monitoring and control. This high-quality component is known for its accuracy, reliability, and ease of use, making it a preferred choice for engineers and designers in various industries.

Key Features

  • Accuracy: The LM26CIM5-SPA offers impressive temperature accuracy, ensuring precise temperature readings for critical applications.
  • Operating Range: This temperature sensor operates over a wide temperature range, making it versatile for different environmental conditions.
  • Output: It features a factory-calibrated, open-drain output that triggers at a specific temperature threshold, simplifying system design by eliminating the need for external calibration.
  • Supply Voltage: The device supports a broad range of supply voltages, accommodating various power supply configurations.
  • Low Power Consumption: With its low power requirements, the LM26CIM5-SPA is an excellent choice for battery-powered and energy-efficient systems.
  • Package: The sensor is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM26CIM5-SPA is suitable for a multitude of applications, including but not limited to:

  • System thermal protection
  • Environmental control systems
  • Electronic test equipment
  • Battery management systems
  • Data communications equipment
  • Portable and wearable devices

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LM26CIM5-SPA temperature sensor is backed by Texas Instruments' extensive technical resources, design tools, and customer support network, ensuring that developers have everything they need to integrate this component into their designs successfully.

Ordering Information

To purchase the LM26CIM5-SPA or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5578 $50.2020
220+ $0.4577 $100.6940
340+ $0.4434 $150.7560
470+ $0.4291 $201.6770
605+ $0.4148 $250.9540
810+ $0.3719 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess