EN
  • EN
  • DE

TC6502P095VCTTR

Part No TC6502P095VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 95DEGC ACT HI SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Thermostat 95°C Active High Push-Pull SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 135°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TC650
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC6502P095VCTR, TC6502P095VCTTR-ND, TC6502P095VCDKR, TC6502P095VCCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899194-TC6502P095VCTTR
Ultra Librarian 3D Model Ultra Librarian TC6502P095VCTTR CAD Model

Description

Microchip Technology TC6502P095VCTTR Temperature Sensor

The TC6502P095VCTTR is a high-precision temperature sensor from the renowned manufacturer Microchip Technology. This advanced sensor is designed to offer reliable temperature measurements with a focus on accuracy and stability, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and automotive solutions.

With its compact SOT-23-5 package, the TC6502P095VCTTR is engineered to fit into space-constrained designs while still delivering the performance expected from a Microchip product. The device features an impressive temperature sensing range, capable of detecting temperatures from -40°C to +125°C, which ensures its versatility across different environments and conditions.

One of the key attributes of this temperature sensor is its precision. It offers an accuracy of ±0.5°C (typical) at room temperature, which is critical for applications where precise temperature readings are essential for maintaining system performance and safety. The sensor operates with a nominal supply voltage of 2.7V to 5.5V, making it compatible with a variety of power supply configurations.

The TC6502P095VCTTR also boasts a low operating current, which is particularly beneficial for battery-powered devices where power efficiency is a priority. This feature extends the battery life of portable devices and reduces the overall power consumption in systems where the sensor is implemented.

Microchip Technology has equipped the TC6502P095VCTTR with a digital output that interfaces directly with microcontrollers, making it easy to integrate into digital systems. The sensor's output is factory-calibrated, which eliminates the need for additional calibration during the manufacturing process, thereby reducing time-to-market and simplifying system design.

In summary, the TC6502P095VCTTR from Microchip Technology is a robust and precise temperature sensor that offers seamless integration, high accuracy, and low power consumption. Its versatility and ease of use make it an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
290+ $0.3483 $101.0070
445+ $0.3374 $150.1430
615+ $0.3265 $200.7975
795+ $0.3156 $250.9020
1,065+ $0.2830 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,413 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess