Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 052568-TC648BEUA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC648BEUA713 CAD Model

Description

Microchip Technology TC648BEUA713 - Efficient Thermal Management Solution

The TC648BEUA713 is a sophisticated thermal fan speed controller from the renowned semiconductor manufacturer, Microchip Technology. This device is specifically designed to regulate the rotational speed of a cooling fan based on the temperature of the system it is installed in. By doing so, it ensures optimal thermal management, which is crucial for maintaining the reliability and longevity of electronic components.

At the heart of the TC648BEUA713 lies a temperature-proportional fan speed controller which is capable of driving a brushless DC fan. The device incorporates a solid-state temperature sensor that can dynamically adjust the fan speed. This feature allows for a quieter and more energy-efficient operation, as the fan only spins as fast as needed to maintain the desired temperature.

One of the key advantages of the TC648BEUA713 is its versatility. It is suitable for a wide range of applications, from personal computers and servers to telecommunications equipment and industrial systems. Its ability to maintain a precise thermal environment makes it an excellent choice for any scenario where electronic components are at risk of overheating.

The device offers several protective features, such as fault detection and automatic restart. In the event of a fan failure, the TC648BEUA713 can detect the problem and attempt to restart the fan, ensuring continuous cooling without manual intervention. Additionally, the controller supports an external over-temperature protection input, which provides an extra layer of safety for critical applications.

Designed with a compact form factor, the TC648BEUA713 comes in a 3x3 mm QFN package, making it an ideal solution for space-constrained environments. Its small size, combined with its efficient power management capabilities, makes it a highly desirable component for modern electronic design.

To sum up, the TC648BEUA713 from Microchip Technology is a reliable and efficient solution for thermal management. It offers precision control over fan speeds, robust protective features, and a small footprint, making it a top choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
Triple Half Bridge Motor Driver 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €3.7850
ECAD model for DRV8313PWPR
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to €0.5905
ECAD model for DRV8860PWR
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to €4.3408
ECAD model for A89301GESSR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to €2.0702
ECAD model for DRV8803DWR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to €1.7525
ECAD model for DRV8711DCPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.1723
ECAD model for DRV8811PWPR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.8552 €59.8610
170+ €0.7025 €119.4260
260+ €0.6801 €176.8198
360+ €0.6578 €236.8180
465+ €0.6367 €296.0510
620+ €0.5709 €353.9719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,030 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention