Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Supply Voltage - Operating 8 V to 60 V
Voltage - Load 8 V to 60 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 102370-DRV8313PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV8313
Introduction Date October 19, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8313PWPR CAD Model

Description

DRV8313PWPR: High-Efficiency Three-Phase Motor Driver

Offering efficient motor control in a streamlined package, the DRV8313PWPR is perfect for three-phase brushless DC motor applications. Its capability to drive a range of motors makes it a versatile component in electronic design projects.

  • Drones and UAVs
  • Industrial pumps and fans
  • Model airplanes and helicopters

Features and Benefits

  • Advanced protection mechanisms: Guards against overcurrent and overheating to ensure reliability.
  • Compact footprint: Facilitates integration into tight spaces without added complexity.
  • Highly efficient operation: Minimizes energy loss and sustains motor performance.

Additional Details

Suitable for drone and industrial applications, the DRV8313PWPR offers high-efficiency driving capabilities, ensuring dependable performance across different settings.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.7995
ECAD model for DRV8832DGQR
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to €0.5905
ECAD model for DRV8860PWR
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to €0.2128
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.5498
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to €1.7525
ECAD model for DRV8711DCPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.0992
ECAD model for DRV8812PWPR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €3.7850 €45.4195
30+ €3.1056 €93.1683
46+ €3.0085 €138.3926
63+ €2.9116 €183.4277
81+ €2.8145 €227.9724
108+ €2.5233 €272.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,677 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention