EN
  • EN
  • DE

TC646VOA

Part No TC646VOA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031952-TC646VOA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC646VOA CAD Model

Description

The TC646VOA is a sophisticated fan speed controller integrated circuit from Microchip Technology, designed to provide advanced cooling solutions for a wide range of applications. This versatile device is particularly suitable for use in personal computers, office equipment, and other electronics that require efficient thermal management.

Key Features

  • Temperature Proportional Fan Speed Control: The TC646VOA regulates the speed of a cooling fan based on the measured temperature, ensuring optimal cooling performance while minimizing noise and power consumption.
  • Voltage Operation Range: This device operates within a voltage range of 3.0V to 5.5V, accommodating various system power supplies and ensuring compatibility with a wide array of product designs.
  • Energy Efficient: By adjusting the fan speed to the cooling needs of the system, the TC646VOA helps reduce energy consumption, thereby contributing to the overall energy efficiency of the system.
  • FanSense™ Technology: Microchip's proprietary FanSense™ technology protects against fan failure or jamming by detecting the loss of fan pulse signal, providing an additional layer of system reliability.
  • Soft Start: The Soft Start feature prevents power surges by gradually increasing fan speed during the initial power-up phase.

Applications

The TC646VOA is ideal for a variety of applications that require reliable and efficient thermal management. These include:

  • Desktop and Laptop Computers
  • Network Servers
  • Telecommunication Equipment
  • Office Electronics
  • Power Supplies

Product Specifications

With a compact 8-pin MSOP (Micro Small Outline Package) footprint, the TC646VOA offers a space-efficient solution for PCB designs. It is designed for a broad operating temperature range, catering to the needs of high-performance and industrial environments.

Conclusion

The TC646VOA from Microchip Technology exemplifies a perfect blend of performance, efficiency, and reliability. Its advanced features and design make it an excellent choice for engineers and designers looking to enhance the thermal management systems of their electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4830 $59.3200
95+ $1.2169 $115.6055
150+ $1.1789 $176.8350
205+ $1.1408 $233.8640
265+ $1.1028 $292.2420
355+ $0.9887 $350.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess