EN
  • EN
  • DE

TC621XCOA

Part No TC621XCOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 5V, Dual Trip Point Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264776-TC621XCOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC621XCOA CAD Model

Description

Microchip Technology TC621XCOA Overview

The TC621XCOA is a high-performance, precision temperature sensor from Microchip Technology, designed to offer reliable thermal monitoring in a wide range of applications. With its advanced features and robust design, this temperature sensor ensures accurate temperature measurement and control, making it a vital component in electronic systems where temperature regulation is crucial.

Key Features and Benefits

  • Accuracy: The TC621XCOA provides precise temperature readings, ensuring that systems operate within their optimal temperature ranges, thus enhancing performance and reliability.
  • Programmable: This sensor is programmable, allowing users to set temperature thresholds according to their specific requirements. This feature enables proactive thermal management and prevents overheating.
  • Dual Thermal Watchdog: It includes a dual thermal watchdog function, which adds an extra layer of protection by monitoring two temperature thresholds, alerting the system to take action if either threshold is crossed.
  • Versatility: The TC621XCOA is suitable for a variety of applications, including industrial controls, consumer electronics, and computer systems, due to its flexibility and high level of integration.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, making it ideal for portable and battery-powered devices where energy conservation is a priority.
  • Small Package: The device comes in a small-outline package, ensuring a compact footprint on the PCB and making it a great choice for space-constrained applications.

Applications

The TC621XCOA is a versatile component that can be integrated into various electronic systems. Its precise temperature monitoring capabilities make it an excellent choice for:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial machinery
  • Medical devices
  • Automotive electronics
  • Consumer electronics such as smart home devices

With its combination of accuracy, programmability, and low power consumption, the TC621XCOA from Microchip Technology stands out as an essential component for designers and engineers looking to incorporate reliable temperature sensing and control into their systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess