EN
  • EN
  • DE

PIC16C554-04/SO

Part No PIC16C554-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C554
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C554-04/SO-NDR,PIC16C55404SO,PIC16C554-04/SOR-ND,PIC16C554-04/SOR
Standard Package 42
Win Source Part Number 1322474-PIC16C554-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C554-04/SO CAD Model

Description

Product Overview: PIC16C554-04/SO from Microchip Technology

The PIC16C554-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This device is part of the renowned PIC microcontroller family, known for their ease of use, robust performance, and flexibility in a wide range of applications. The PIC16C554-04/SO variant comes in a 18-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With a clock speed of 4 MHz, the PIC16C554-04/SO provides a solid balance between processing power and power consumption, making it an ideal choice for battery-operated and power-sensitive designs. This microcontroller is equipped with 512 bytes of EPROM, allowing for program storage, and it does not require an external programmer as it is OTP (One-Time Programmable).

The device features 25 bytes of RAM, providing enough space for temporary data storage during operation. The PIC16C554-04/SO also includes 13 I/O pins, giving developers the flexibility to interface with a variety of peripherals and external devices. Its versatile I/O options are further complemented by its integrated peripherals, including timers and a watchdog timer, which help to maintain reliable operation and reduce the need for additional external components.

The PIC16C554-04/SO supports a wide operating voltage range from 4.5V to 5.5V, making it compatible with standard logic levels and suitable for integration into 5V systems. Additionally, the microcontroller's low-power consumption modes help to extend the battery life of portable devices.

For developers and engineers, Microchip Technology provides extensive support in the form of datasheets, programming tools, and libraries, which facilitate the development process and reduce time to market. Whether you are designing consumer electronics, automotive applications, or industrial control systems, the PIC16C554-04/SO offers the reliability and performance expected from a Microchip product.

In summary, the PIC16C554-04/SO is a versatile, efficient, and reliable microcontroller that stands as a solid choice for a wide array of embedded system applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess