EN
  • EN
  • DE

TC54VN5402ECB713

Part No TC54VN5402ECB713
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Voltage Detector, 0.7V to 10V, SOT-23A-3, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Quiescent Current 1.1 µA
RoHS Non-Compliant
Win Source Part Number 1098259-TC54VN5402ECB713
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN5402ECB713 CAD Model

Description

The TC54VN5402ECB713 is a high-performance, precision voltage detector crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This component is expertly engineered to monitor voltage levels and provide a reliable reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation through various conditions.

Key Features

  • Voltage Threshold Accuracy: The device boasts a precise factory-programmed trip point with a tight threshold accuracy, which is critical for sensitive applications where exact voltage levels are paramount.
  • Low Power Consumption: Designed for energy-conscious applications, the TC54VN5402ECB713 operates with minimal power consumption, making it an ideal choice for battery-operated devices.
  • Compact SOT-23 Packaging: Its small footprint allows for integration into space-constrained designs, providing flexibility and ease of use for designers.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various system requirements and enhancing its versatility across different platforms.
  • Temperature Range: The TC54VN5402ECB713 is operational over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications

The precision voltage detector is suitable for a wide array of applications across multiple industries. Its robust design makes it an excellent choice for:

  • Portable/Battery-Powered Devices
  • Microcontroller Reset Systems
  • Power Supply Monitoring
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment

Technical Specifications

Parameter Value
Output Type Open Drain or Push-Pull
Threshold Voltage Varies by Model
Operating Temperature -40°C to +125°C
Package / Case SOT-23-3

Overall, the TC54VN5402ECB713 from Microchip Technology is a reliable and precise solution for voltage detection and system reset needs, ensuring the proper functioning of electronic systems in a variety of applications.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,902 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess