EN
  • EN
  • DE

TC54VN3402EMB713

Part No TC54VN3402EMB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098257-TC54VN3402EMB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN3402EMB713 CAD Model

Description

The TC54VN3402EMB713 is a precision voltage detector crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This component is designed to maintain system integrity by monitoring voltage levels and providing a reset signal to processors and other logic systems when necessary.

Key Features

  • Voltage Threshold: The device has a preset detection voltage threshold of 3.4V, ensuring reliable operation for applications requiring specific voltage monitoring.
  • Low Power Consumption: With its low operating current, the TC54VN3402EMB713 is optimal for battery-powered devices where power efficiency is crucial.
  • High Accuracy: The voltage detector offers high detection accuracy, which is essential for the precise monitoring and control of power systems.
  • Small Form Factor: The SOT-23 package allows for integration into space-constrained applications, making it versatile for various designs.

Applications

The TC54VN3402EMB713 is suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Microcontrollers and Digital Systems
  • Battery Management
  • Power Supplies
  • Automotive Systems

Technical Specifications

Parameter Value
Output Type Open Drain or Open Collector
Threshold Voltage 3.4V
Operating Temperature -40°C to +85°C
Package / Case SOT-23-3
Mounting Type Surface Mount

In summary, the TC54VN3402EMB713 from Microchip Technology is a highly reliable and accurate voltage detector that is ideal for safeguarding sensitive electronic systems. Its low power consumption and small footprint make it an excellent choice for a multitude of applications requiring voltage monitoring and system protection.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess