EN
  • EN
  • DE

MMBD301LT1G

Part No MMBD301LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 200MW 30V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023662-MMBD301LT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in RF Communications, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBD301LT1G CAD Model

Description

The ON Semiconductor MMBD301LT1G is a versatile and high-performance diode designed for a variety of applications. This small signal Schottky diode is known for its fast switching capabilities and low forward voltage drop, making it an ideal choice for high-efficiency circuits.

Key Features

  • Low Forward Voltage: The MMBD301LT1G offers a low forward voltage drop, typically just 350 mV at 10 mA, which translates to reduced power loss and improved efficiency in your circuits.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides exceptionally fast switching speeds, essential for high-frequency applications.
  • Surface Mount Package: This diode comes in a compact SOT-23 package, making it suitable for space-constrained applications and easy to integrate into surface mount technology (SMT) processes.
  • Reverse Voltage: It can withstand a maximum reverse voltage of 30 volts, offering a good margin for various electronic designs.
  • Current Rating: The device has a continuous forward current rating of 200 mA, allowing it to handle moderate current loads.

Applications

The MMBD301LT1G is an excellent choice for a wide range of applications, including:

  • Power supply rectification
  • DC-DC converters
  • Reverse voltage and current protection circuits
  • Switching power supplies
  • High-frequency inverters
  • Signal demodulation

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The MMBD301LT1G complies with various environmental standards, including RoHS and Pb-Free certifications, ensuring that it meets global environmental regulations. Additionally, it is manufactured in ISO/TS 16949, ISO 9001, and ISO 14001 certified facilities, reflecting ON Semiconductor's dedication to high manufacturing standards and quality control.

Conclusion

The MMBD301LT1G from ON Semiconductor is a robust and efficient solution for designers looking for a high-performance diode with fast switching capabilities. Its compact form factor, low power loss, and high-speed operation make it a go-to component for modern electronic applications that demand reliability and efficiency.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0520 $50.1800
2,350+ $0.0426 $100.1100
3,635+ $0.0413 $150.1255
5,000+ $0.0400 $200.0000
6,480+ $0.0386 $250.1280
8,650+ $0.0347 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,500 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess