Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Solid State Inc.
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 667664-SKKD100/16
Ultra Librarian 3D Model Ultra Librarian SKKD100/16 CAD Model

Description

The 667664-SKKD100/16 is a power driver module designed for use in discrete semiconductor products.

  • Type: Power Driver Module
  • Application: Discrete Semiconductor Products
  • Package: 10 pcs
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Powerex Inc.
MOD IPM L1 100A 1200V
Lowest to $363.5821
ECAD model for PM100CL1A120
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
ECAD model for BM63764S-VA
Powerex Inc.
MOD IPM 6-PAC 35A 1200V DIP
Lowest to $116.5970
ECAD model for PSS35SA2FT
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 50A
Lowest to $134.7569
ECAD model for PS11017
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060
Powerex Inc.
MOD IPM 7PAC 1200V 10A
Need more? Email Us
ECAD model for PM10RSH120
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 75A / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75RSA060
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21562-P

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7076 $83.1228
5+ $22.7344 $113.6720
8+ $22.0239 $176.1912
11+ $21.3135 $234.4485
14+ $20.6031 $288.4434
19+ $18.4717 $350.9623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention