Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC4427A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1098192-TC4427AVUA
Ultra Librarian 3D Model Ultra Librarian TC4427AVUA CAD Model

Description

The TC4427AVUA is a robust, high-speed dual-channel MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to convert TTL or CMOS input signals into high-power output signals with enhanced drive capabilities. It is an ideal choice for driving power MOSFETS and IGBTs that require high peak currents and low shoot-through current.

Key Features

  • High Output Current: Capable of delivering up to 1.5A per channel, the TC4427AVUA provides the necessary current to efficiently switch power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: With an operating range from 4.5V to 18V, this driver accommodates a variety of power systems and ensures compatibility with a broad range of supply voltages.
  • High-Speed Performance: The device boasts a fast rise and fall time of typically 25ns and 20ns respectively, ensuring swift and reliable switching for high-frequency applications.
  • Latch-Up Protection: The TC4427AVUA is designed to withstand up to 500mA of reverse current, providing robust latch-up protection for enhanced system reliability.
  • Low Shoot-Through Current: Careful design minimizes the shoot-through current, reducing power loss and improving overall efficiency.
  • Matched Rise and Fall Times: By providing matched rise and fall times, the driver ensures low cross-conduction and power loss, which is critical in high-speed switching applications.

Applications

The TC4427AVUA is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Line Drivers
  • Pulse Generators
  • Class D Switching Amplifiers

Product Packaging

The TC4427AVUA is offered in an 8-pin MSOP (Micro Small Outline Package) which ensures a compact footprint while providing adequate thermal performance for most applications. This package is suitable for surface-mount technology (SMT) and is widely used in space-constrained environments.

For designers and engineers seeking a reliable and high-performance solution for driving power MOSFETs and IGBTs, the TC4427AVUA from Microchip Technology stands out as an excellent choice that combines efficiency, speed, and robustness in a compact package.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention