Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130831-TC4426ACOA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4426ACOA CAD Model

Description

The TC4426ACOA is a robust, high-speed, dual-channel MOSFET driver manufactured by Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This driver is capable of converting TTL or CMOS input logic levels to a higher voltage and current output with rapid switching times, making it an excellent choice for driving MOSFETs and IGBTs.

Microchip Technology TC4426ACOA MOSFET Driver

Key Features:

  • High Peak Output Current: The device can source up to 1.5A and sink up to 2.5A, providing sufficient current for most power MOSFETs.
  • Wide Operating Range: It operates over a voltage range of 4.5V to 18V, making it versatile for various power systems.
  • High-Speed: With its fast rise and fall times (typically 30ns), the TC4426ACOA is ideal for high-frequency applications.
  • Matched Rise and Fall Times: This feature provides symmetric switching, which helps to minimize switching losses.
  • Low Shoot-Through/Cross-Conduction: Protection circuits minimize the risk of simultaneous conduction in complementary output stages.
  • Latch-Up Protected: It is resistant to latch-up up to 1.5A, which enhances the reliability of the device under extreme conditions.
  • Input Logic Level Flexibility: Compatible with standard TTL and CMOS levels, the driver can easily interface with a variety of control circuits.

Applications:

The TC4426ACOA is suitable for a broad range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Pulse Generators
  • Class D Switching Amplifiers

Product Specifications:

Parameter Value Output Current 1.5A Source, 2.5A Sink Supply Voltage Range 4.5V to 18V Rise/Fall Time 30ns (Typical) Package 8-Pin SOIC

Overall, the TC4426ACOA from Microchip Technology is an exceptional choice for designers looking for a reliable and high-performance MOSFET driver for their power management and conversion applications.

You May Also Be Interested in

IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4291 $50.0185
90+ $1.1726 $105.5340
135+ $1.1359 $153.3465
185+ $1.0993 $203.3705
240+ $1.0626 $255.0240
315+ $0.9527 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,588 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention