EN
  • EN
  • DE

TC4422ESM

Part No TC4422ESM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A High-Speed MOSFET Drivers | IC MOSFET DVR 9A HS N-INV 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 60ns, 60ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number TC4422
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1264567-TC4422ESM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4422ESM CAD Model

Description

The TC4422ESM is a high-speed, single-output MOSFET driver manufactured by Microchip Technology, designed to deliver robust performance for a wide range of power management applications. This driver is capable of providing a peak output current of 9A, making it an excellent choice for driving large capacitive loads with swift rise and fall times.

Key Features

  • High Peak Output Current: Capable of delivering up to 9A, ensuring efficient driving of high-capacity MOSFETs.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, accommodating various application requirements.
  • High-Speed Operation: With its fast rise and fall times (typically 30ns), the TC4422ESM is suitable for high-frequency applications.
  • Latch-Up Protected: Withstands up to 1.5A of reverse current, providing robustness against latch-up.
  • Logic-Level Input: Compatible with standard TTL and CMOS levels, ensuring easy integration with microcontrollers and other logic devices.
  • Thermal Shutdown Protection: Features built-in thermal protection that safeguards the device from overheating.

Applications

The TC4422ESM is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Pulse Generators
  • Power Amplifiers

Product Specifications

Parameter Value Output Current (Peak) 9A Supply Voltage Range 4.5V to 18V Rise/Fall Time 30ns (typical) Input Logic Compatibility TTL/CMOS Package Type 8-Pin SOIC

The TC4422ESM MOSFET driver is an essential component for designers looking for a reliable and high-performance solution to drive power MOSFETs in their electronic designs. With its robust feature set and Microchip's reputation for quality, this driver is an excellent choice for ensuring efficient operation and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9545 $54.4995
25+ $4.0653 $101.6325
39+ $3.9382 $153.5898
53+ $3.8112 $201.9936
68+ $3.6842 $250.5256
91+ $3.3030 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 778 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess