EN
  • EN
  • DE

STM32F302RET6

Part No STM32F302RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 51
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F302RET6-ND, 497-17418
Quantity per package 960
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852202-STM32F302RET6
Ultra Librarian 3D Model Ultra Librarian STM32F302RET6 CAD Model

Description

The STM32F302RET6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation. This microcontroller is an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and a frequency of up to 72 MHz.
  • Memory: 512 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • High-Resolution Timer: Advanced control timer for precise motor control and other timing-sensitive applications.
  • Rich Connectivity: Includes USB, CAN, and multiple SPI/I2C interfaces, facilitating communication with peripheral devices and other microcontrollers.
  • 12-bit Analog-to-Digital Converters (ADCs): With up to 4 MSPS, these ADCs ensure accurate and fast analog signal reading.
  • Operational Amplifiers: Integrated op-amps can be used for signal conditioning and other analog tasks, reducing the need for external components.
  • Robust I/Os: Up to 51 GPIOs with interrupt capability allow for flexible device configuration and response to external events.
  • Low-Power Modes: Multiple power-saving modes, including Stop and Standby, help to minimize energy consumption when the device is not in active use.
  • Debugging and Programming: Support for serial wire debug (SWD) and JTAG interfaces, simplifying development and troubleshooting.

Applications

The STM32F302RET6 microcontroller's combination of processing power, memory, and peripherals make it suitable for a variety of applications, including:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Medical devices and healthcare systems
  • Consumer electronics and wearable devices
  • Energy management and smart grid infrastructure

With its extensive set of features and capabilities, the STM32F302RET6 provides developers with a flexible and powerful platform for creating sophisticated and efficient embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4455 $51.5640
19+ $5.2887 $100.4853
30+ $5.1234 $153.7020
41+ $4.9581 $203.2821
53+ $4.7929 $254.0237
70+ $4.2970 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,206 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess