Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1271499-TN80C188EB20
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN80C188EB20 CAD Model

Description

The TN80C188EB20 is a high-integration embedded processor from Intel, belonging to the 80C188 family. It's a 16-bit processor designed for embedded systems requiring compact size, low power consumption, and integrated peripherals. Although older technology, it found use in various industrial and control applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and machine control systems.
  • Embedded Systems: Found in various embedded applications such as data acquisition systems and industrial instrumentation.
  • Communication Devices: Integrated into communication controllers and networking equipment.
  • Point-of-Sale (POS) Terminals: Used in older POS systems for transaction processing.
  • Robotics: Employed in early robotic control systems.

Features:

  • 80C188 Core: Based on the 16-bit 80C188 instruction set architecture.
  • Integrated Memory Controller: Simplifies memory interface and reduces external component count.
  • DMA Controller: Provides direct memory access for high-speed data transfers.
  • Timers and Counters: Includes multiple timers and counters for precise timing and control.
  • Serial Communication: Integrated UART for serial communication.
  • Parallel I/O Ports: General-purpose parallel I/O ports for interfacing with external devices.

Benefits:

  • High Integration: Reduces external component count and simplifies system design.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered applications.
  • Real-Time Performance: Supports real-time operating systems for time-critical applications.
  • Compact Size: Enables compact and space-saving system designs.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The TN80C188EB20 processor typically operates at a frequency of 20 MHz. It features an integrated memory controller, DMA controller, timers, and serial communication interfaces. Its low power consumption makes it suitable for battery-powered and energy-sensitive applications. The processor is commonly available in a PLCC (Plastic Leaded Chip Carrier) package, suitable for surface mounting on printed circuit boards. While largely obsolete in modern designs, it served as a workhorse in many embedded systems during its time. Due to its age, sourcing information, datasheets, and application notes might be difficult to obtain, but legacy designs using this processor are still found in some industrial and control environments.

You May Also Be Interested in

Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.9434 $101.9434
2+ $98.7586 $197.5172
3+ $95.5725 $286.7175
4+ $92.3863 $369.5452
5+ $82.8293 $414.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,899 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention