EN
  • EN
  • DE

2N6341

Part No 2N6341
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR(25A,200W) | TRANS NPN 150V 25A TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 1.8V at 2.5A, 25A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 10A, 2V
Maximum Power 200W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N6341
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124108-2N6341
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian 2N6341 CAD Model

Description

ON Semiconductor 2N6341 Thyristor SCR

The 2N6341 is a robust Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, known for its high reliability and performance in a variety of applications. This SCR is a four-layer, three-terminal device, featuring a unidirectional flow of current and is designed for medium power switching and phase control applications.

Key Features

  • Voltage Rating: The 2N6341 is capable of withstanding peak repetitive off-state voltages (Vdrm/Vrrm) up to 600V, making it suitable for a wide range of applications that require high voltage operation.
  • Current Capacity: With an average on-state current (IT(AV)) of 12A, this SCR can handle considerable power, suitable for industrial and commercial electrical equipment.
  • Gate Trigger Voltage & Current: It has a low gate trigger voltage (Vgt) and current (Igt), which allows for easy triggering with simple gate drive circuitry.
  • Surge Capability: The device has a high surge current capability (ITSM), allowing it to handle high overload conditions without failure.
  • Thermal Characteristics: The 2N6341 is equipped with excellent thermal properties, ensuring stable operation over its entire temperature range.
  • Package: It comes in a TO-220 package, which is widely used and easy to mount on various types of heat sinks for enhanced thermal management.

Applications

The ON Semiconductor 2N6341 is versatile and can be used in a variety of applications such as:

  • Motor control circuits
  • Industrial power tools
  • Battery chargers
  • Lighting dimmers
  • Controlled rectifier applications
  • Capacitive discharge ignition systems
  • Voltage and power regulation circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N6341 SCR is no exception. It is designed to meet stringent standards, ensuring reliable performance even in harsh environments. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

For designers and engineers looking for a dependable SCR with a balance of good performance and affordability, the 2N6341 from ON Semiconductor is an excellent choice. Its robustness and versatility make it ideal for a wide array of power control applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess