EN
  • EN
  • DE

TC3401VQR

Part No TC3401VQR
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin QSOP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QSOP
Conversion Rate 400 sps
Interface 2-Wire, Serial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 300 µA
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 16
Number of Channels 2
Number of Converters 1
Number of Elements 1
Number of Pins 16
Output Voltage 900 mV
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 400 sps
Win Source Part Number 1155687-TC3401VQR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC3401VQR CAD Model

Description

Microchip Technology's TC3401VQR: A High-Performance Microcontroller

The TC3401VQR is an advanced microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications that demand low power consumption, high processing power, and versatile interfacing options. This product is a testament to Microchip's commitment to providing innovative solutions for the ever-evolving electronics industry.

Core Features

  • Efficient Processing Core: At the heart of the TC3401VQR lies a powerful and efficient processing core, capable of executing instructions swiftly to ensure optimal performance for time-sensitive tasks.
  • Low Power Operation: The MCU is engineered for low power operation, making it an ideal choice for battery-operated devices or applications where energy efficiency is paramount.
  • Robust Memory Architecture: Equipped with ample memory, the TC3401VQR boasts a combination of flash and RAM, providing developers with the flexibility to implement complex algorithms and store substantial amounts of data.
  • Advanced Peripherals: A suite of advanced peripherals complements the powerful core, including communication interfaces, timers, and analog-to-digital converters (ADCs), which expand the MCU's capabilities in handling diverse tasks.

Connectivity and Expansion

The TC3401VQR is designed with a range of connectivity options to ensure seamless integration into various systems. It supports standard communication protocols, allowing for easy data transfer and peripheral control. The inclusion of multiple general-purpose input/output (GPIO) pins further enables the expansion of the MCU's functionality by connecting to external sensors, actuators, and other electronic components.

Applications

With its robust feature set, the TC3401VQR is well-suited for applications across various sectors, including industrial automation, consumer electronics, automotive systems, and IoT devices. Its versatility allows designers to leverage the MCU for complex control systems, smart sensors, energy-efficient gadgets, and much more.

Reliability and Support

Microchip Technology ensures that the TC3401VQR meets stringent quality standards, providing reliability for mission-critical applications. In addition, Microchip offers comprehensive technical support and extensive documentation, assisting developers in harnessing the full potential of the MCU for their specific use cases.

Overall, the TC3401VQR from Microchip Technology stands out as a high-performance microcontroller, offering a blend of efficiency, power, and versatility, making it a top choice for designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess