Products specifications Report Issue?

Category CPU
Win Source Part Number 1436629-100-100000597BOX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000597BOX CAD Model

Description

The AMD Ryzen 5 7500F is a robust mid-range processor featuring 6 cores and 12 threads, with a base clock speed of 3.7GHz that can boost up to 5.0GHz. This CPU is designed for gamers and creative professionals who demand high performance for their multitasking needs. Built on AMD's advanced architecture, it ensures efficient power consumption and rapid processing speeds. The Ryzen 5 7500F supports dual-channel DDR4 memory and comes equipped with AMD's Precision Boost technology, adjusting the processor's performance in real-time for optimal power efficiency and performance gains. It's an excellent choice for users looking to build or upgrade a PC that can handle demanding applications, intensive multitasking, and immersive gaming experiences. Packaged in an AMD BOX, this product assures quality and reliability, making it a preferred selection for building next-generation computing systems.

You May Also Be Interested in

HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise DL380G7 E5645 FIO Kit
Need more? Email Us
ECAD model for HP 633420-L21 - HP E5645 (2.40GHz - 6C) DL380 G7 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
HP Gold 6152 (2.1GHz - 22C) CPU
Need more? Email Us
ECAD model for HP 874730-001 - HP Gold 6152 (2.1GHz - 22C) CPU
HP
HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P11845-L21 - HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
Hewlett Packard Enterprise Xeon X5570
Need more? Email Us
ECAD model for HP 500094-B21 - HP X5570 (2.93GHz - 4C) DL380 G6 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention