Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise and Fall Time 35ns, 25ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031925-TC1426COA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1426COA CAD Model

Description

Microchip Technology TC1426COA Dual High-Speed Power MOSFET Drivers

The TC1426COA from Microchip Technology is a robust, high-performance dual output MOSFET driver specifically designed to rapidly switch power MOSFETs in sophisticated applications. This driver is capable of delivering a peak output current of up to 1.5A, making it ideal for driving large capacitive loads with minimal delay and maximum efficiency.

Packaged in an 8-pin SOIC outline, the TC1426COA offers a compact solution for space-constrained environments while maintaining high reliability and performance. It operates over a wide supply voltage range of 4.5V to 18V, providing flexibility for various system voltages and ensuring compatibility with a broad range of MOSFETs.

One of the key features of the TC1426COA is its dual non-inverting outputs, which allow for simultaneous or independent control of two MOSFETs. This is particularly useful in applications requiring synchronous power conversion, such as DC-DC converters, motor controllers, and other power management systems. The driver's fast rise and fall times (typical 25ns) ensure efficient switching, reducing power losses and improving overall system performance.

The driver incorporates protection features such as latch-up protection, which safeguards the device against over-current conditions that can occur during system faults. Additionally, the TC1426COA is characterized for operation over the full industrial temperature range (-40°C to +85°C), making it suitable for harsh environments and demanding applications.

In summary, the Microchip Technology TC1426COA is a versatile, high-speed dual MOSFET driver designed for driving power MOSFETs in a wide array of applications. Its high peak output current, dual outputs, and fast switching capabilities make it an excellent choice for designers looking to enhance power efficiency and reliability in their systems.

You May Also Be Interested in

Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4468YWM-TR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7275 $52.1850
33+ $3.0585 $100.9305
51+ $2.9629 $151.1079
70+ $2.8673 $200.7110
91+ $2.7717 $252.2247
121+ $2.4850 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,451 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention