EN
  • EN
  • DE

LM5134ASD/NOPB

Part No LM5134ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 12.6V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 4.5A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 3ns, 2ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LM5134
HTSUS 0000.00.0000
Win Source Part Number 1356337-LM5134ASD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5134ASD/NOPB CAD Model

Description

The LM5134ASD/NOPB is a high-performance, feature-rich gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced driver is specifically engineered to efficiently and reliably drive MOSFETs and IGBTs, making it an ideal choice for a wide range of power management applications.

Key Features

  • High Current Drive Capability: The LM5134ASD/NOPB can source up to 1.5A and sink up to 2A, providing strong drive currents that enhance the switching performance of connected power transistors.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 65V, accommodating various supply levels and ensuring versatility across different system designs.
  • Independent Inputs: With independent high-side and low-side driver inputs, the device offers flexibility in control schemes and enables easy implementation of advanced control methods.
  • Fast Propagation Delays: The device features propagation delays typically under 35ns, minimizing transition times and reducing switching losses in power electronics circuits.
  • Robust Protection Features: It includes under-voltage lockout (UVLO), thermal shutdown, and cross-conduction prevention, safeguarding the driver and the power switches from potential damage.
  • Compact Packaging: Housed in a small 8-pin WSON package, the LM5134ASD/NOPB saves valuable board space while still delivering powerful performance.

Applications

The versatility of the LM5134ASD/NOPB makes it suitable for a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Class-D Audio Amplifiers
  • Power Supplies
  • Automotive and Industrial Systems

Quality and Reliability

The NOPB designation indicates that the product is lead-free ("No Lead"), complying with environmental standards and regulations. Texas Instruments is committed to delivering high-quality products that meet stringent industry requirements, ensuring long-term reliability and performance. The LM5134ASD/NOPB is no exception, designed to deliver both efficiency and durability for sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8639 $50.2307
32+ $3.1704 $101.4528
49+ $3.0713 $150.4937
68+ $2.9723 $202.1164
88+ $2.8732 $252.8416
117+ $2.5760 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess