EN
  • EN
  • DE

PIC12C671/P

Part No PIC12C671/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348493-PIC12C671/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C671/P CAD Model

Description

Microchip Technology's PIC12C671/P Microcontroller

The PIC12C671/P is a powerful 8-bit microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This compact yet robust microcontroller is part of the PIC12C family and offers a perfect blend of performance, power consumption, and peripherals in a small package.

At the heart of the PIC12C671/P is a high-performance RISC CPU, which ensures fast execution of instructions with a typical instruction cycle of 200 ns at a 20 MHz clock frequency. This microcontroller comes with 1K bytes of on-chip EPROM program memory, which is ideal for applications where space is at a premium and code efficiency is crucial. Additionally, it features 128 bytes of RAM, providing enough space for variables and data manipulation.

One of the key features of the PIC12C671/P is its integrated 8-channel, 8-bit Analog-to-Digital Converter (ADC), making it an excellent choice for applications requiring analog input such as sensors and instrumentation. The microcontroller also includes two 8-bit timer/counters and one 16-bit timer, allowing for precise timing operations and pulse width modulation (PWM) for motor control or LED dimming applications.

The PIC12C671/P offers a wide operating voltage range from 2.5V to 5.5V, which makes it suitable for battery-operated and portable devices. Its power-saving Sleep mode further extends battery life in applications where power conservation is essential.

For programming and interfacing, the PIC12C671/P is equipped with an In-Circuit Serial Programming™ (ICSP™) feature, allowing for convenient in-system programming. This capability simplifies updates and enhancements, as the microcontroller does not need to be removed from the circuit for reprogramming.

With its small 8-pin PDIP (Plastic Dual In-line Package), the PIC12C671/P is not only easy to integrate into various designs but also reduces the overall footprint of the hardware it is embedded in. This makes it an exceptional choice for space-constrained applications such as consumer electronics, automotive modules, and industrial controls.

In summary, the PIC12C671/P from Microchip Technology is a versatile, efficient, and compact microcontroller that delivers the performance needed for today's sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7339 $63.6695
12+ $10.4481 $125.3772
18+ $10.1213 $182.1834
24+ $9.7956 $235.0944
31+ $9.4687 $293.5297
41+ $8.4893 $348.0613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess