EN
  • EN
  • DE

TC1411NVPA

Part No TC1411NVPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 1A High-Speed MOSFET Drivers | IC MOSFET DVR 1A HS N-INV 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC1411N
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264458-TC1411NVPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1411NVPA CAD Model

Description

The TC1411NVPA from Microchip Technology is a high-performance, 1A output current, integrated MOSFET driver that is a crucial component in modern electronic systems. This driver is designed to provide efficient power management and signal amplification for a wide range of applications, including but not limited to, motor control, power supply modules, and automation systems.

Key Features

  • High Output Current: Capable of delivering up to 1A of output current, the TC1411NVPA is perfect for driving large-capacity MOSFETs and IGBTs, making it a versatile choice for high-power applications.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, the device can accommodate various power supply requirements, ensuring compatibility with a broad range of electronic circuits and systems.
  • Fast Switching Speed: The driver boasts fast rise and fall times, which translates to reduced switching losses and improved overall efficiency in power conversion applications.
  • Low Shoot-Through Current: It is designed to minimize shoot-through current, thereby protecting the device and the load from potential damage caused by unintended simultaneous conduction of both the high-side and low-side switches.
  • Thermal Protection: The TC1411NVPA comes with built-in thermal protection features that safeguard the device from overheating, thus ensuring a reliable performance over its lifetime.
  • Latch-Up Protected: This driver is resistant to latch-up, which is critical for maintaining stable operation in environments where sudden voltage spikes may occur.

Applications

The versatility of the TC1411NVPA MOSFET driver makes it suitable for a wide array of applications. It is commonly used in:

  • DC/DC converters
  • Motor controllers
  • Power supplies
  • LED lighting systems
  • Automation and robotic systems
  • Switch mode power supplies (SMPS)

In conclusion, the Microchip Technology TC1411NVPA is a robust, high-performance MOSFET driver that offers designers a reliable and efficient solution for their high-current driving needs. With its comprehensive protection features and wide operating voltage range, it is an excellent choice for a multitude of power management applications.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess