EN
  • EN
  • DE

STPS2L30AF

Part No STPS2L30AF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 450mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031515-STPS2L30AF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS2L30AF CAD Model

Description

STPS2L30AF Ultrafast Recovery Diode

The STPS2L30AF is a robust and high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to provide efficient and reliable operation in a variety of power rectification applications. The STPS2L30AF is an ideal choice for switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits, where fast switching and low forward voltage drop are required.

Key Features

  • Low Forward Voltage Drop: The STPS2L30AF boasts a low forward voltage drop, which enhances the overall efficiency of the system by minimizing power loss during conduction.
  • High Switching Speed: With its ultrafast recovery time, the diode is capable of operating at high frequencies, making it suitable for high-speed switching applications.
  • High Junction Temperature: The diode can operate at a high junction temperature, which ensures reliability and stability even under extreme operating conditions.
  • Robust Design: The device is encapsulated in a robust package, which provides excellent mechanical strength and thermal resistance.
  • Low Leakage Current: The STPS2L30AF maintains a low leakage current, ensuring minimal power loss when the diode is in the off state.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices

Technical Specifications

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 30 V
  • Average Forward Current (I<sub>F(AV)): 2 A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 60 A
  • Forward Voltage Drop (V<sub>F): 0.48 V at 2 A
  • Recovery Time (t<sub>rr): Typically 35 ns
  • Operating Junction Temperature Range (T<sub>j): -40°C to +150°C
  • Package: SMA Flat

The STPS2L30AF is a testament to STMicroelectronics' commitment to providing high-quality semiconductor products that meet the needs of modern electronic systems. Its combination of fast switching capabilities, low power loss, and high temperature resilience makes it a top-tier component for any application demanding efficient power rectification.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1954 $58.6200
720+ $0.1605 $115.5600
1,120+ $0.1554 $174.0480
1,540+ $0.1504 $231.6160
1,990+ $0.1455 $289.5450
2,660+ $0.1303 $346.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess