EN
  • EN
  • DE

TC1016-2.85VCTTR

Part No TC1016-2.85VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 80 mA, Tiny CMOS LDO With Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264379-TC1016-2.85VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1016-2.85VCTTR CAD Model

Description

The TC1016-2.85VCTTR from Microchip Technology is a highly precise, low-dropout voltage regulator that is perfect for a wide range of applications requiring a regulated 2.85V output. This device offers a significant advantage in terms of power efficiency and operational stability, making it an ideal solution for battery-operated devices, portable electronics, and other systems where power conservation is critical.

Key Features

  • Output Voltage: Precisely regulated 2.85V output, suitable for consistent performance in sensitive electronics.
  • High Accuracy: Offers high output voltage accuracy, ensuring reliable operation of connected devices.
  • Low Dropout: Designed with a low dropout voltage to maintain regulation even with a small difference between the input and output voltages.
  • Low Quiescent Current: Features a low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Stable Operation: Capable of stable operation without the need for an external bypass capacitor, simplifying circuit design.
  • Thermal Protection: Integrated thermal protection shuts down the regulator to prevent damage from overheating.
  • Package: Available in a convenient SOT-23-5 package, ideal for space-constrained applications.

Applications

The TC1016-2.85VCTTR is versatile and can be integrated into a diverse array of electronic systems, including but not limited to:

  • Portable and wearable technology
  • Medical devices
  • Power management modules
  • Microcontroller power supplies
  • Consumer electronics

Product Summary

Microchip Technology's TC1016-2.85VCTTR voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution. Its low dropout characteristic, high accuracy, and thermal protection make it a robust component for maintaining consistent voltage levels in a variety of electronic devices. Whether in industrial, medical, or consumer applications, this regulator ensures optimal performance and longevity of electronic systems.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess