EN
  • EN
  • DE

MCP9501PT-095E/OT

Part No MCP9501PT-095E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 95DEGC ACT LO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 95°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 3V ~ 6V
Current - Supply 25μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812875-MCP9501PT-095E/OT
Ultra Librarian 3D Model Ultra Librarian MCP9501PT-095E/OT CAD Model

Description

Microchip Technology's MCP9501PT-095E/OT Temperature Sensor

The MCP9501PT-095E/OT is a high-precision temperature sensor crafted by Microchip Technology, a leader in the semiconductor industry. This sensor is designed for a broad range of applications, from industrial systems to consumer electronics, where accurate temperature monitoring is crucial.

Constructed with state-of-the-art silicon temperature sensing technology, the MCP9501PT-095E/OT offers a linear active output in a small SOT-23 package, making it an ideal choice for space-constrained applications. The device provides a highly accurate temperature measurement with a factory-calibrated accuracy of ±2°C from -40°C to +125°C, ensuring reliable performance across a wide temperature range.

This temperature sensor operates with a nominal temperature set point of 95°C, which is suitable for systems that require a specific temperature monitoring threshold. It also features a hysteresis setting of 2°C, which helps prevent rapid on-off cycling around the set point, thereby providing a more stable temperature control.

One of the key advantages of the MCP9501PT-095E/OT is its low operating voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. The low power consumption of the device is beneficial for battery-operated devices, as it helps to extend battery life and reduce energy costs.

The MCP9501PT-095E/OT also features an open-drain output, which allows multiple sensors to be connected in parallel to a single bus line for simplified system integration. This functionality is particularly useful in applications that require multiple temperature monitoring points within the same system.

With its robust design, the MCP9501PT-095E/OT is also characterized by its ability to withstand harsh environmental conditions, making it a dependable choice for outdoor or automotive applications where temperature extremes are common.

In summary, the MCP9501PT-095E/OT from Microchip Technology is a versatile and precise temperature sensor that offers ease of integration, low power consumption, and reliable performance for a multitude of temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0965 $54.8250
115+ $0.8997 $103.4655
175+ $0.8716 $152.5300
240+ $0.8435 $202.4400
310+ $0.8154 $252.7740
415+ $0.7310 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,779 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess