EN
  • EN
  • DE
  • IT

LM27CIM5X-ZHJ

Part No LM27CIM5X-ZHJ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description SOT-23, ±3°C Accurate, 120°C-150°C Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 15μA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198043-LM27CIM5X-ZHJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5X-ZHJ CAD Model

Description

Introducing the LM27CIM5X-ZHJ from Texas Instruments

The LM27CIM5X-ZHJ is a precision, low-power temperature switch with an integrated analog temperature sensor from the renowned semiconductor manufacturer, Texas Instruments. This innovative component is designed to provide reliable and accurate temperature monitoring solutions for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The LM27CIM5X-ZHJ boasts an impressive temperature sensing accuracy, ensuring precise temperature measurements for critical applications where precise thermal monitoring is paramount.
  • Versatility: With its wide operating temperature range, this device can be used in environments with varying thermal conditions, offering great flexibility for designers.
  • Low Power Consumption: Designed for energy-efficient operations, the LM27CIM5X-ZHJ is an ideal solution for battery-powered devices, where power conservation is crucial.
  • Factory Preset Temperatures: The device comes with factory-programmed trip points, which simplifies the design process and reduces time-to-market for products integrating this temperature switch.
  • Output Functionality: The open-drain output of the LM27CIM5X-ZHJ provides the option to implement an active-low or active-high alert system, depending on the application's requirements.

Applications

The LM27CIM5X-ZHJ is suitable for a diverse array of applications, including but not limited to:

  • System Thermal Management
  • Overtemperature Protection
  • Environmental Control Systems
  • Electronic Test Equipment
  • Portable Electronics

Technical Specifications

The device operates within a supply voltage range of 2.7V to 7.0V, making it compatible with various electronic systems. It features a nominal temperature accuracy of ±3°C, ensuring reliable performance across its full temperature range. The LM27CIM5X-ZHJ is available in a compact SOT-23 package, which is ideal for space-constrained applications.

With its robust design and Texas Instruments' commitment to quality, the LM27CIM5X-ZHJ is a smart choice for designers looking to incorporate dependable temperature monitoring and control into their next project.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6189 $51.7134
15+ $7.0720 $106.0800
22+ $6.8510 $150.7220
31+ $6.6300 $205.5300
40+ $6.4090 $256.3600
53+ $5.7460 $304.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess