EN
  • EN
  • DE

SY898535LKY-TR

Part No SY898535LKY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVPECL
Frequency - Max 235 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SY898535
Other Names 576-3943-1,576-3943-2,SY898535LKY TR,SY898535LKYTR,576-3943-6,1611-SY898535LKY-DKR,2156-SY898535LKY-TR,1611-SY898535LKY-CT,MICMICSY898535LKY-TR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269930-SY898535LKY-TR
Ultra Librarian 3D Model Ultra Librarian SY898535LKY-TR CAD Model

Description

Introducing the SY898535LKY-TR from Microchip Technology

Microchip Technology's SY898535LKY-TR is a state-of-the-art, high-performance clock and data management IC designed to meet the rigorous demands of today's complex digital systems. This precision device is ideal for applications that require reliable clock distribution, signal conditioning, and timing adjustments, making it a perfect fit for industries ranging from telecommunications to consumer electronics.

Key Features

  • Multiple Outputs: The SY898535LKY-TR comes equipped with multiple outputs, providing versatility and enabling it to support various clocking requirements within a system.
  • Low Jitter Performance: With its low jitter characteristics, this product ensures high-quality signal integrity, which is crucial for maintaining system reliability and performance, particularly in high-speed data environments.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, offering designers the flexibility to use it in different power domains.
  • Programmable Features: It boasts programmable functions that allow customization for specific application needs, including skew adjustment, output amplitude, and more.

Applications

The SY898535LKY-TR is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and storage systems requiring precise timing solutions
  • High-speed digital signal processing
  • Consumer electronics where timing accuracy is essential

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY898535LKY-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry. The device is also available in a lead-free package, making it a responsible choice for environmentally conscious applications.

Whether you are designing a new system or upgrading an existing one, the SY898535LKY-TR from Microchip Technology is a reliable and versatile solution that can help you achieve your design goals with confidence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess