EN
  • EN
  • DE

SY89846UMG-TR

Part No SY89846UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 2 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89846
Other Names SY89846UMG TR,SY89846UMGTR,SY89846UMG-DKR,SY89846UMG TR,SY89846UMG-CT,SY89846UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269929-SY89846UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89846UMG-TR CAD Model

Description

Product Overview: SY89846UMG-TR from Microchip Technology

The SY89846UMG-TR by Microchip Technology is a state-of-the-art precision delay line IC designed for high-speed applications. This component is part of Microchip's family of clock and data management products, which are renowned for their performance and reliability. The SY89846UMG-TR is specifically crafted to meet the rigorous demands of advanced communication systems, data centers, and high-performance computing environments.

Key Features

  • High Precision: The device offers precise delay increments, enabling users to fine-tune the timing of signals for optimal performance.
  • Low Jitter: With its low jitter characteristic, the SY89846UMG-TR ensures signal integrity, which is critical for high-speed data transmission and clock distribution networks.
  • Programmable Delay: Users can program the delay settings via a serial interface, providing flexibility and ease of integration into various system architectures.
  • Wide Frequency Range: The device supports a broad range of frequencies, making it suitable for multiple applications and allowing for versatile usage across different platforms.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Efficiency: The SY89846UMG-TR is designed for low power consumption, making it an ideal choice for energy-sensitive applications.

Applications

The SY89846UMG-TR is well-suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Server and enterprise computing
  • Networking equipment such as routers and switches
  • Signal synchronization in digital circuits
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY89846UMG-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. The component is available in a compact package, making it space-efficient for modern PCB layouts.

With its combination of precision, flexibility, and reliability, the SY89846UMG-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess