EN
  • EN
  • DE

SY89842UMG

Part No SY89842UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX CML RPE 2:1 PREC 16-MLF / Clock Multiplexer 1-OUT 2-IN 1:1 16-Pin MLF EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (3x3)
Win Source Part Number 795979-SY89842UMG
Popularity Medium
Supply and Demand Status Limited
Family Name SY89842
Introduction Date March 09, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89842UMG CAD Model

Description

The SY89842UMG from Microchip Technology is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This sophisticated component is part of Microchip's portfolio of clock and timing solutions, engineered to provide reliable and accurate timing sources for a variety of applications.

Key Features:

  • High Precision: The SY89842UMG offers exceptional frequency precision, making it ideal for applications where timing accuracy is critical.
  • Low Jitter: Designed to minimize clock signal distortion, this synthesizer ensures low phase noise and jitter, which is essential for high-speed digital systems.
  • Flexible Configuration: It supports multiple output frequencies, allowing it to be used in a range of applications without the need for multiple discrete timing components.
  • Programmable: Users can program the device through a serial interface, facilitating easy integration and on-the-fly adjustments to the clock settings.

Applications:

The SY89842UMG is suitable for a broad spectrum of applications, including but not limited to:

  • Data Communications
  • Telecommunications
  • Server and Storage Systems
  • Networking Equipment
  • Industrial Systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the SY89842UMG is no exception. It is manufactured to the highest standards to ensure it meets the performance and longevity expectations of even the most demanding systems.

Technical Support and Resources:

Microchip provides extensive technical support and resources to assist designers in integrating the SY89842UMG into their projects. This includes detailed datasheets, application notes, and customer support from Microchip's team of experts.

Whether you are designing a new system or upgrading an existing one, the SY89842UMG offers a robust clock synthesis solution that can help you achieve your design goals with confidence.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3763 $61.2682
33+ $3.5909 $118.4997
50+ $3.4789 $173.9450
69+ $3.3668 $232.3092
89+ $3.2548 $289.6772
119+ $2.9175 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess