EN
  • EN
  • DE

SY89830UK4I-TR

Part No SY89830UK4I-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 2.5 GHz
Voltage - Supply 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SY89830
Other Names SY89830UK4I TR,SY89830UK4I TR,SY89830UK4ITR,SY89830UK4ITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269904-SY89830UK4I-TR
Ultra Librarian 3D Model Ultra Librarian SY89830UK4I-TR CAD Model

Description

The SY89830UK4I-TR from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of modern electronic systems. This component is part of Microchip's precision edge-line family, which is renowned for its reliability and efficiency in managing timing signals within complex digital environments.

Key Features:

  • Precision Timing Control: The device offers precise control over timing signals, ensuring synchronization across various system components.
  • High-Speed Operation: Capable of operating at high frequencies, the SY89830UK4I-TR is well-suited for applications requiring quick signal processing and minimal latency.
  • Low Power Consumption: Designed with power efficiency in mind, this component helps reduce the overall power consumption of the system, contributing to energy savings and prolonged battery life in portable applications.
  • Robust Temperature Range: It operates effectively across a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Surface Mount Package: The SY89830UK4I-TR comes in a compact surface-mount package, which allows for efficient use of board space and is ideal for densely packed PCBs.

Applications:

The versatility of the SY89830UK4I-TR makes it an excellent choice for a broad array of applications. It is particularly useful in telecommunications, data communications, computing systems, and high-speed data acquisition systems. Its ability to maintain signal integrity at high speeds is crucial for network routers, switches, and server farms, where accurate timing is imperative for optimal performance.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY89830UK4I-TR is no exception. It is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and durability. Customers can trust this component to deliver consistent results even in the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess