EN
  • EN
  • DE

MCP6546-I/SN

Part No MCP6546-I/SN
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP OPENDRN 1.6V SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058388-MCP6546-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP6546-I/SN CAD Model

Description

Microchip Technology MCP6546-I/SN Operational Amplifier

The MCP6546-I/SN is a high-performance operational amplifier (op-amp) from Microchip Technology, renowned for its precision and power efficiency. This particular model is a part of the MCP6546 family of op-amps that are designed to operate with a single power supply and are optimized for low-power consumption and a small footprint, making them ideal for space-constrained applications.

Encased in an SOIC-8 package, the MCP6546-I/SN offers a compact solution for a variety of electronic circuits. It operates over a wide voltage range from 1.8V to 5.5V, which allows for flexible design options in both battery-powered and traditional wired systems. This versatility is complemented by its extended temperature range, functioning reliably from -40°C to +125°C, ensuring stable performance in a broad spectrum of environmental conditions.

With a quiescent current of just 1 µA (typical), the MCP6546-I/SN is particularly suited for energy-sensitive applications. This low power consumption, coupled with a GBWP (Gain Bandwidth Product) of 1 MHz, makes it an excellent choice for portable devices, sensor interfaces, and other applications where power efficiency is critical without compromising on bandwidth.

The device also features a Chip Select (CS) input that enables the op-amp output to be put into a high-impedance state, thereby reducing the supply current further. This is especially useful in multiplexing applications or when multiple op-amps are used in a system and power conservation is desired.

Furthermore, the MCP6546-I/SN boasts rail-to-rail input and output performance, which allows for better signal range and dynamic response. This makes it a great option for analog signal processing where full use of the supply voltage range is necessary.

In summary, the MCP6546-I/SN from Microchip Technology is a robust, low-power operational amplifier that provides designers with a flexible, efficient solution for a multitude of analog applications. Its small size, low power consumption, and wide operating voltage range make it a smart choice for the next generation of high-performance, power-conscious electronic designs.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess