EN
  • EN
  • DE

AT91SAM9N12-CU

Part No AT91SAM9N12-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 217BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Part Number Series AT91SAM9N12
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810966-AT91SAM9N12-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9N12-CU CAD Model

Description

Microchip Technology AT91SAM9N12-CU Product Overview

The AT91SAM9N12-CU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This microcontroller is based on the ARM926EJ-S processor, which operates at up to 400 MHz, delivering the computational power necessary for complex tasks in industrial control, consumer electronics, and real-time computing.

Key Features:

  • Processor Core: ARM926EJ-S, capable of running at speeds up to 400 MHz, ensuring smooth operation for demanding applications.
  • Memory: Comes with an integrated 16KB ROM and 32KB SRAM, supporting a variety of external memories through its External Bus Interface, including SDRAM, static memories, and NAND Flash.
  • Connectivity: Features a rich set of peripherals for connectivity, including USB Device and Host, USARTs, SPIs, I2C, and more, enabling versatile communication capabilities.
  • Power Efficiency: Designed for low-power operation, it includes features such as multiple power-saving modes and a built-in voltage regulator, making it suitable for battery-operated devices.
  • Security: Equipped with advanced security features like a hardware encryption engine, which provides secure data communication and storage, enhancing the overall system security.
  • Package: Available in a LFBGA217 package, which offers a compact footprint for space-constrained applications.

Applications:

The AT91SAM9N12-CU is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Home automation
  • Smart energy solutions
  • Medical devices
  • Consumer electronics
  • Automotive infotainment

With its robust processing core, extensive connectivity options, and power efficiency, the AT91SAM9N12-CU from Microchip Technology is a versatile microcontroller that can meet the needs of various high-demand embedded systems. Its integration of advanced security features additionally makes it a reliable choice for applications where data integrity and secure operations are paramount.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $63.1134
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2683 $61.3415
12+ $10.0664 $120.7968
18+ $9.7518 $175.5324
25+ $9.4372 $235.9300
32+ $9.1227 $291.9264
43+ $8.1789 $351.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess