EN
  • EN
  • DE

SY89538LHH

Part No SY89538LHH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZR LVPECL/LVDS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tray
Part Status Obsolete(EOL)
Type Clock Synthesizer/Fanout Buffer
PLL Yes
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 756MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-EP-TQFP
Win Source Part Number 795969-SY89538LHH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89538LHH CAD Model

Description

The SY89538LHH is a precision, high-speed logic gate from Microchip Technology, designed to meet the demanding requirements of today's advanced digital systems. This device is part of Microchip's high-performance clock management product line and is particularly suited for applications requiring fast and accurate signal processing.

Key Features

  • High-Speed Operation: The SY89538LHH is optimized for high-speed signal processing, providing minimal propagation delay and ensuring reliable operation in critical timing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate maintains low power consumption, making it an excellent choice for power-sensitive designs.
  • Signal Integrity: The device is engineered to preserve signal integrity, reducing jitter and improving the overall performance of communication and data pathways.
  • Versatility: With its flexible design, the SY89538LHH can be used in various applications, including networking, telecommunications, and high-performance computing.
  • Easy Integration: Its small form factor and industry-standard packaging allow for easy integration into existing designs without significant redesign.

Applications

The SY89538LHH is ideally suited for a range of applications where precision and speed are paramount. These include, but are not limited to:

  • High-speed data transmission systems
  • Signal conditioning and clock distribution networks
  • Networking equipment such as routers and switches
  • Server and storage infrastructure
  • Test and measurement equipment

Technical Specifications

The SY89538LHH offers a robust set of technical specifications that ensure it meets the stringent requirements of modern digital systems. It operates over a wide temperature range and is available in a compact, surface-mount package that is easy to handle and install.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess