Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tray
Type Clock/Frequency Synthesizer
PLL Yes
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 756MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-VFQFN Exposed Pad, 44-MLF
Manufacturer Package 44-MLF (7x7)
Win Source Part Number 795968-SY89537LMY
Popularity Medium
Supply and Demand Status Limited
Family Name SY89537
Introduction Date May 03, 2005
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SY89537LMY CAD Model

Description

The SY89537LMY is a precision, high-speed logic gate from Microchip Technology, designed to cater to the demanding requirements of high-performance computing and communications systems. This device is a part of Microchip's high-speed, low-power precision logic product family and is ideal for applications that require ultra-fast and reliable logic operations.

Key Features

  • High-Speed Operation: The SY89537LMY is optimized for exceptional speed performance, making it suitable for systems that require quick data processing and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate maintains low power consumption, contributing to energy efficiency in complex electronic systems.
  • LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, ensuring compatibility with high-speed digital systems while providing robust signaling in noisy environments.
  • Wide Voltage Range: It operates over a broad voltage range, providing design flexibility and the ability to interface with a variety of other components within a system.
  • Temperature Stability: The SY89537LMY is designed to perform consistently across a wide temperature range, ensuring reliability in various operating conditions.

Applications

The SY89537LMY logic gate is versatile and can be used in several applications, including but not limited to:

  • High-speed data processing servers
  • Networking and telecommunications equipment
  • Signal integrity applications
  • Test and measurement systems
  • High-performance computing clusters

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY89537LMY is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With Microchip's rigorous testing and quality control measures, customers can trust the SY89537LMY to perform consistently at the highest levels.

You May Also Be Interested in

Diodes Incorporated
IC PLL CLKDVR SSTL_2 DDR 28TSSOP / Zero Delay Buffer 5-Out Differential 28-Pin TSSOP
Need more? Email Us
ECAD model for PI6CV855LE
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 44QFN / Clock Multiplier, Jitter Attenuator IC 717.5MHz, 2.75GHz 1 44-VFQFN Exposed Pad
Lowest to $51.4806
ECAD model for SI5342H-D-GM
MaxLinear Inc
IC CLK SYNTH LVCMOS 12QFN / IC 1.5GHz 1 12-VFQFN Exposed Pad
Need more? Email Us
ECAD model for XR81112TR-F
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
ECAD model for HMC837LP6CE
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <350MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335A-B04678-GM
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335B-B04809-GM
Microchip Technology
IC CLK ZDB 1:5 220MHZ 8SOIC / Zero Delay Buffer 5-Out Single-Ended 8-Pin SOP T/R
Lowest to $1.7901
ECAD model for PL123E-05SC-R
Microchip Technology
IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC T/R
Lowest to $7.1057
ECAD model for SY100EL34LZG-TR
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335B-B05943-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.8007 $101.6014
4+ $41.6826 $166.7304
5+ $40.3801 $201.9005
7+ $39.0776 $273.5432
9+ $37.7749 $339.9741
12+ $33.8672 $406.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention