EN
  • EN
  • DE

SY100EL34LZG-TR

Part No SY100EL34LZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge
Packaging Reel package
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 795876-SY100EL34LZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL34
Introduction Date August 01, 1998
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY100EL34LZG-TR CAD Model

Description

The SY100EL34LZG-TR from Microchip Technology is a high-performance, low-power quadruple differential receiver designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of Microchip's precision edge product line, which is renowned for delivering exceptional signal integrity and reliability.

Key Features

  • Voltage Range: It operates within a supply voltage range of 4.2V to 5.5V, making it versatile for various applications.
  • High-Speed Performance: The device is capable of handling data rates exceeding 3.0Gbps, ensuring rapid and efficient data transfer.
  • Differential Inputs: Its quadruple differential inputs provide excellent noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Fail-Safe Feature: The SY100EL34LZG-TR includes a fail-safe feature that ensures a logic high output when inputs are left open, enhancing the overall safety and robustness of the system.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, allowing it to function reliably in extreme conditions.
  • Output Type: With 800mV typical output swing into 100 Ohm loads, it ensures strong signal levels for downstream components.
  • Package: Available in a compact, surface-mount 16-lead SOIC package, it is ideal for space-constrained applications.

Applications

The SY100EL34LZG-TR is suitable for a broad range of applications that require high-speed data processing and transmission, such as:

  • Telecommunications infrastructure
  • Data communication and networking equipment
  • Automated test equipment
  • High-speed computer servers and data storage systems
  • Industrial control systems

Quality and Reliability

Microchip Technology's commitment to quality ensures that the SY100EL34LZG-TR meets the highest standards for performance and reliability. It is a testament to their dedication to providing innovative solutions that cater to the evolving needs of the electronics industry.

With its robust feature set and adherence to stringent quality controls, the SY100EL34LZG-TR is an excellent choice for designers looking to implement a reliable, high-speed differential signaling interface in their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 778 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess