EN
  • EN
  • DE

PI6CV855LE

Part No PI6CV855LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLKDVR SSTL_2 DDR 28TSSOP / Zero Delay Buffer 5-Out Differential 28-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791837-PI6CV855LE
Popularity Medium
Supply and Demand Status Limited
Family Name PI6CV855
Introduction Date November 12, 2008
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6CV855LE CAD Model

Description

The PI6CV855LE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's advanced electronic devices. This clock buffer is a part of Diodes Incorporated's precision integrated circuit range, which is renowned for its reliability and efficiency.

The device features a 1.8V to 3.3V operating voltage range, making it versatile for various applications. It has a low output skew, which ensures minimal timing discrepancies between output signals, a crucial attribute for maintaining system integrity in high-speed operations.

With its 1-to-5 differential clock buffer configuration, the PI6CV855LE is capable of driving multiple clock lines with a single input. This capability is essential for systems that require synchronized operation across multiple components, such as high-speed microprocessors, FPGAs, and memory interfaces.

The PI6CV855LE supports LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, which is ideal for applications requiring high-speed data transmission with low power consumption. The device is characterized for operation from -40°C to +85°C, ensuring stable performance across a wide range of environmental conditions.

In terms of packaging, the PI6CV855LE comes in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for compact PCB layouts where space is at a premium. Its lead-free and RoHS-compliant design aligns with modern environmental standards, making it an eco-friendly choice for manufacturers concerned with sustainability.

Key features of the PI6CV855LE include an integrated phase-locked loop (PLL), which locks onto the input clock signal to ensure a stable and consistent output. Additionally, the device offers low jitter and phase noise characteristics, which are critical for maintaining signal integrity in communication systems and high-speed digital interfaces.

Whether you are designing a sophisticated server, a telecommunications system, or a high-performance computing platform, the PI6CV855LE from Diodes Incorporated provides the precision, reliability, and efficiency required to maintain a high-quality clock distribution network.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess