EN
  • EN
  • DE

LC75838WS

Part No LC75838WS
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 320 Segment, 351 Segment, 380 Segment
Operating Supply Current 200μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 070800-LC75838WS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75838WS CAD Model

Description

The LC75838WS is a high-performance CMOS LCD driver chip designed by ON Semiconductor, a leader in energy-efficient innovations. This chip is specifically engineered to drive large multiplexed LCD panels with ease, making it an ideal choice for a wide range of applications, including automotive dashboards, industrial displays, and consumer electronics.

Key Features

  • High Multiplex Ratio: The LC75838WS supports a high multiplex ratio, enabling it to manage complex displays with numerous segments without compromising on clarity or performance.
  • Integrated Display RAM: It comes with built-in display data RAM, which allows for efficient storage of the display patterns that need to be shown on the LCD panel.
  • Serial Interface: The chip features a serial interface, which simplifies the connection to a microcontroller or processor and reduces the number of required I/O pins.
  • LED Backlight Control: An additional feature includes the ability to control LED backlights, providing the capability to adjust the brightness of the display according to the ambient lighting conditions.
  • Wide Operating Voltage Range: The LC75838WS operates over a wide voltage range, ensuring compatibility with various power supply standards and making it versatile for different design specifications.
  • Low Power Consumption: Designed with power efficiency in mind, the chip maintains low power consumption, which is crucial for battery-operated devices.

Applications

The LC75838WS is a versatile LCD driver that can be found in various applications due to its robust feature set. It is particularly well-suited for:

  • Automotive instrument clusters and control panels
  • Home appliances with LCD interfaces
  • Industrial machine displays
  • Portable instrumentation
  • Audio and video equipment with LCD screens

Conclusion

With its combination of high multiplex ratio, integrated display RAM, and serial interface, the LC75838WS from ON Semiconductor stands out as a powerful solution for driving complex LCD panels. Its ability to control LED backlights and operate over a wide voltage range, along with its low power consumption, make it an excellent choice for designers looking to create efficient and versatile display systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4486 $59.5888
19+ $6.1111 $116.1109
30+ $5.9205 $177.6150
41+ $5.7288 $234.8808
53+ $5.5382 $293.5246
70+ $4.9653 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess