Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Controller (PD), DC/DC
Number of Channels 1
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 57V (Maximum)
Current - Supply 1mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802443-PD70211ILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD70211ILQ-TR CAD Model

Description

Microchip Technology PD70211ILQ-TR Product Overview

The PD70211ILQ-TR is a cutting-edge integrated circuit from Microchip Technology, designed to facilitate Power over Ethernet (PoE) applications. This innovative component is part of Microchip's portfolio of PoE solutions, which are engineered to provide reliable power and data connectivity over a single Ethernet cable. The PD70211ILQ-TR is specifically tailored for use in PoE systems that comply with IEEE 802.3af and IEEE 802.3at standards, making it a versatile choice for a wide range of networked devices.

As a Powered Device (PD) interface controller, the PD70211ILQ-TR is responsible for the critical task of negotiating power allocation with Power Sourcing Equipment (PSE). It ensures that devices such as IP cameras, VoIP phones, wireless access points, and other Ethernet-enabled devices can receive the appropriate power levels for their operation without the need for separate power supplies.

The PD70211ILQ-TR boasts an array of features that make it a robust and efficient choice for PoE applications. It includes support for high power applications up to 30W, providing the necessary power for devices that require more energy. Additionally, the integrated 0.15Ω sense resistor and internal hot-swap MOSFET ensure safe and efficient power management, reducing the need for external components and simplifying the design process.

Housed in a compact QFN package, the PD70211ILQ-TR is designed for space-constrained environments. Its small footprint allows for integration into a variety of networked devices without compromising on performance. Moreover, the device features thermal protection and a wide operating temperature range, ensuring reliable operation even in harsh conditions.

The PD70211ILQ-TR is also equipped with advanced diagnostic capabilities, including current and voltage monitoring, which facilitate troubleshooting and enhance the overall reliability of the PoE system. With its combination of power management, protection features, and diagnostic tools, the PD70211ILQ-TR from Microchip Technology represents a comprehensive solution for any PoE-enabled device.

You May Also Be Interested in

Texas Instruments
IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Need more? Email Us
ECAD model for TPS23841PJDG4
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3af PD Controller
Lowest to $1.1840
ECAD model for PD70101ILQ-TR
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $8.1493
ECAD model for PD69220R-022420
NXP / Nexperia
IC POE CNTRL 1 CHANNEL 20SOIC
Lowest to $5.4202
ECAD model for MCZ34670EG
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP / Integrated High Power PoE-PD Interface & DC-DC Converter Controller
Need more? Email Us
ECAD model for NCP1081DEG
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $41.7691
ECAD model for PD69208ILQ-TR
Linear Technology
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $29.3373
ECAD model for LTC4270BIUKG#TRPBF
Texas Instruments
IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Need more? Email Us
ECAD model for TPS23841PJDR
Linear Technology
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $17.8626
ECAD model for LTC4278CDKD#TRPBF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4457 $51.3597
50+ $2.0067 $100.3350
78+ $1.9440 $151.6320
107+ $1.8813 $201.2991
138+ $1.8186 $250.9668
184+ $1.6305 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention