EN
  • EN
  • DE

PL123E-05SC-R

Part No PL123E-05SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK ZDB 1:5 220MHZ 8SOIC / Zero Delay Buffer 5-Out Single-Ended 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.25 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 792388-PL123E-05SC-R
Popularity Medium
Supply and Demand Status Balance
Family Name PL123E-05
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PL123E-05SC-R CAD Model

Description

The PL123E-05SC-R is a high-performance, low-jitter, phase-locked loop (PLL) clock synthesizer from the renowned manufacturer Microchip Technology. This advanced semiconductor device is designed to generate stable, high-frequency clock outputs from a reference input signal. It is an ideal solution for a wide range of applications in telecommunications, computing, and consumer electronics where precise timing is crucial.

Key Features

  • Frequency Synthesis: Capable of synthesizing high-frequency clock signals with minimal phase noise and jitter, the PL123E-05SC-R ensures reliable performance for critical applications.
  • Versatility: The device supports a variety of reference input frequencies, providing designers with flexibility in system design and integration.
  • Low Power Consumption: Designed with power efficiency in mind, this PLL clock synthesizer operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Packaging: Housed in a small-footprint, surface-mount package, the PL123E-05SC-R is optimized for space-constrained applications.
  • Temperature Stability: The device operates over an extended temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the PL123E-05SC-R allows it to be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data communication systems
  • Computer systems and servers
  • Consumer electronics including set-top boxes and digital TVs
  • Industrial and automotive systems requiring precise timing solutions

Technical Specifications

The PL123E-05SC-R is engineered to meet rigorous industry standards, featuring:

  • Output Frequency Range: Specified in the datasheet
  • Output Type: CMOS
  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Surface-Mount

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5983 $63.9320
90+ $1.3115 $118.0350
140+ $1.2705 $177.8700
190+ $1.2295 $233.6050
245+ $1.1885 $291.1825
330+ $1.0656 $351.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess