EN
  • EN
  • DE

SY89430VJC

Part No SY89430VJC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER FREQ PROGR 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Frequency Synthesizer
Input Crystal
Output PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 950MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 140425-SY89430VJC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89430VJC CAD Model

Description

The SY89430VJC from Microchip Technology is a high-performance, precision integrated circuit designed to meet the rigorous demands of modern electronic systems. This versatile component is part of Microchip's renowned family of clock management solutions, tailored to provide reliable and accurate timing control across a wide array of applications.

Key Features

  • High Precision: The SY89430VJC delivers precise clock timing, which is crucial for systems where synchronization and data integrity are paramount.
  • Low Jitter: With its low jitter performance, this product ensures a clean clock signal, minimizing the risk of data corruption and system errors.
  • Versatility: Designed to be flexible, the SY89430VJC can be used in various applications, ranging from networking and telecommunications to computing and storage systems.
  • Programmability: Users can program the device to suit their specific needs, making it a highly adaptable solution for complex electronic designs.
  • Power Efficiency: Microchip Technology has engineered the SY89430VJC to operate with high efficiency, reducing the power consumption of the systems it's integrated into.

Applications

The SY89430VJC is ideal for a variety of high-speed digital systems. Its precision and reliability make it suitable for:

  • Data Centers
  • Telecommunication Infrastructure
  • Networking Equipment
  • High-Performance Computing
  • Industrial Control Systems

Technical Specifications

Microchip's SY89430VJC boasts an array of technical specifications that ensure it meets the needs of even the most demanding systems:

  • Supply Voltage Range: Specified for optimal performance
  • Frequency Range: Supports a broad range of input frequencies
  • Output Types: Offers various output types for increased design flexibility
  • Operating Temperature: Designed to perform reliably over a wide temperature range

For detailed technical specifications, please refer to the SY89430VJC datasheet available on Microchip Technology's official website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess