EN
  • EN
  • DE

SY89426JY-TR

Part No SY89426JY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL No
Input TTL
Output PECL, TTL
Number of Circuits 1
Frequency - Max 622.08MHz
Divider/Multiplier Yes/No
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY89426
Other Names SY89426JY TR,SY89426JY TR,SY89426JYTR,SY89426JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269707-SY89426JY-TR
Ultra Librarian 3D Model Ultra Librarian SY89426JY-TR CAD Model

Description

Product Overview: SY89426JY-TR from Microchip Technology

The SY89426JY-TR is a state-of-the-art integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to cater to the needs of modern electronic systems, providing a high level of performance, reliability, and efficiency.

Featuring advanced technology, the SY89426JY-TR is part of Microchip's portfolio of clock and timing solutions, which are essential components in digital systems. These devices ensure that data is processed and moved within a system at the correct pace and order, which is critical for system stability and performance.

The SY89426JY-TR is available in a compact package, making it suitable for space-constrained applications. It is designed for easy integration into various electronic assemblies, supporting a wide range of applications across different industries, including telecommunications, computing, automotive, and industrial automation.

Key features of the SY89426JY-TR include its high-frequency operation and low jitter characteristics, which are essential for maintaining signal integrity in high-speed communication systems. It also offers low power consumption, contributing to energy-efficient designs and helping to extend the battery life of portable devices.

The device is characterized by its robust design, which ensures reliable operation even under harsh environmental conditions. This makes it an ideal choice for applications that require high levels of durability and longevity.

Microchip Technology provides comprehensive technical support for the SY89426JY-TR, including detailed datasheets, application notes, and design tools. This support helps designers to quickly and effectively integrate the product into their systems, reducing time-to-market for new products and innovations.

In summary, the SY89426JY-TR from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create advanced electronic systems. Its adaptability and support infrastructure ensure that it can meet the evolving demands of the technology sector.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess