EN
  • EN
  • DE

SY89329VMI-TR

Part No SY89329VMI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MLF / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MLF® (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series SY89
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 89329
Other Names SY89329VMI TR,SY89329VMI TR,SY89329VMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256094-SY89329VMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89329VMI-TR CAD Model

Description

Microchip Technology's SY89329VMI-TR: High-Performance Clock Synthesizer

The SY89329VMI-TR from Microchip Technology is a state-of-the-art clock synthesizer designed to meet the demanding requirements of high-speed communication systems. This precision device is part of Microchip's high-performance clock management product line, tailored to provide reliable timing solutions for a wide range of applications.

Key Features:

  • High Frequency Range: The SY89329VMI-TR operates at a very high frequency, making it suitable for applications that require fast and accurate clock signals.
  • Low Jitter Performance: With its low jitter characteristics, it ensures high-quality signal integrity, which is critical for maintaining the performance of high-speed digital systems.
  • Flexible Voltage Operation: This device supports a wide range of supply voltages, providing designers with the flexibility to integrate it into various system architectures.
  • Programmability: It offers programmable features that allow customization to specific application requirements, enhancing its versatility across different platforms.
  • Robust Packaging: The SY89329VMI-TR is available in a sturdy, industry-standard package that ensures durability and ease of handling during the manufacturing process.

Applications:

Thanks to its high-performance characteristics, the SY89329VMI-TR is an excellent choice for use in:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Enterprise Networking Systems
  • High-Speed Computing Interfaces
  • Industrial Control Systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY89329VMI-TR is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. The device's reliability is further enhanced by its extended temperature range, making it suitable for operation in various environmental conditions.

The SY89329VMI-TR is not just a component; it's a solution that offers precision, performance, and peace of mind for engineers looking to design with confidence. With Microchip's renowned support and expertise, customers can expect a seamless integration experience and exceptional system performance.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess