EN
  • EN
  • DE

SY89296UTI

Part No SY89296UTI
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description 2.5V/3.3V 1.5GHz PRECISION LVPECL PROGRAMMABLE DELAY WITH FINE TUNE CONTROL | IC DELAY LN 1024TAP PROG 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY89296
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263151-SY89296UTI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89296UTI CAD Model

Description

The SY89296UTI is an advanced precision timing product from Microchip Technology, designed to cater to the demanding needs of high-speed data communication systems. This device is a part of Microchip's high-performance portfolio, aimed at providing solutions for applications requiring precise signal management and timing control.

Key Features:

  • High-Speed Performance: The SY89296UTI is capable of operating at extremely high frequencies, making it suitable for use in applications such as fiber-optic networking, high-speed data acquisition, and telecommunication infrastructure.
  • Ultra-Precise Timing: This product offers ultra-precise timing controls, ensuring signal integrity and synchronization across complex systems.
  • Low Jitter: With its low-jitter design, the SY89296UTI minimizes signal distortion, providing cleaner and more reliable data transmission.
  • Programmable Outputs: The device features programmable differential outputs that can be easily configured to match the specific requirements of your system.
  • Flexible Power Supply: It operates on a flexible power supply range, accommodating various design specifications and simplifying integration into existing systems.
  • Temperature Range: The SY89296UTI is designed to perform reliably over a wide temperature range, ensuring consistent operation in diverse environmental conditions.

Applications:

The SY89296UTI is ideally suited for a variety of high-speed applications, including but not limited to:

  • High-speed networking equipment
  • Data centers and server farms
  • Telecommunications switching and routing
  • Test and measurement equipment
  • Industrial control systems

Reliability and Support:

Microchip Technology is known for its commitment to quality and reliability, and the SY89296UTI is no exception. With robust technical support and comprehensive documentation, integrating this high-speed precision timing solution into your product is straightforward and supported every step of the way.

Conclusion:

Whether you're developing cutting-edge communication equipment or looking to enhance the performance of existing systems, the SY89296UTI from Microchip Technology provides the precision, reliability, and performance needed to meet the challenges of today's high-speed data environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess