Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833348-P87C554X2
Ultra Librarian 3D Model Ultra Librarian P87C554X2 CAD Model

Description

Product Overview: NXP P87C554X2 Microcontroller

The NXP P87C554X2 is a robust 8-bit microcontroller that is part of the 8051 family, offering a versatile solution for embedded systems. This microcontroller is designed to deliver high performance in applications that require efficient interfacing and real-time operations. The P87C554X2 is particularly well-suited for industrial control systems, automotive applications, and smart devices where reliability and adaptability are paramount.

At the core of the P87C554X2 is a powerful 8-bit CPU that operates at a frequency of up to 16 MHz, providing a solid foundation for executing complex tasks. The device comes with 20KB of OTP (One-Time Programmable) ROM, which is ideal for application code storage, ensuring quick boot times and high reliability. Additionally, it includes 1KB of RAM for data processing and temporary storage, facilitating efficient multitasking and data manipulation.

Key Features:

  • CPU: High-speed 8-bit microcontroller based on the 8051 architecture
  • Memory: 20KB of OTP ROM and 1KB of RAM
  • Frequency: Up to 16 MHz clock speed for responsive operation
  • I/O Ports: Four 8-bit I/O ports with high-drive capabilities
  • Timers: Three 16-bit timers/counters for precise event management
  • Serial Communication: Full-duplex enhanced UART for serial communication
  • Interrupts: A wide array of interrupt sources with two priority levels
  • Power Management: Power-saving modes including Idle and Power-Down

The P87C554X2 also features a range of integrated peripherals that enhance its functionality. It includes a Watchdog Timer to prevent system hang-ups, a versatile serial channel that supports various serial protocols, and multiple timers that aid in precise task scheduling. The microcontroller's I/O ports are highly flexible, allowing for easy interfacing with sensors, actuators, and other peripherals.

NXP's commitment to quality is evident in the P87C554X2's design, which is built to meet the rigorous demands of modern embedded systems. With its combination of performance, memory capacity, and integrated features, the P87C554X2 stands as a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention