Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Interpolation Filter
Applications Consumer Audio, Professional Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C (TA)
Specifications 32kHz to 192kHz
Case / Package 28-SSOP
Win Source Part Number 130934-DF1706E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF1706E CAD Model

Description

Description

The DF1706E is a versatile digital filter integrated circuit designed to enhance audio signal processing in a wide range of applications. Known for its precision and high performance, the DF1706E is suitable for both professional and consumer audio systems. Its programmability and flexibility make it an ideal choice for optimizing sound quality in various setups.

Features and Benefits

  • High-quality audio filtering for superior sound clarity
  • Versatile programmable options for customized audio enhancement
  • Energy-efficient design to support sustainable initiatives

Applications/Projects

  • Home theater systems
  • Professional audio processing
  • Digital musical instruments
  • Multimedia sound systems

Additional Details

The DF1706E integrates seamlessly with other audio components, providing a smooth and clear audio output. Its robust design ensures durability and long-lasting performance, making it a reliable choice for audio engineers and hobbyists alike.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN
Lowest to $22.7926
ECAD model for ZL38051LDF1
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Lowest to $10.0211
ECAD model for TPA5052RSAT
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention