Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY89
Package Tape & Reel
Logic Type Differential Receiver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number SY89251
Other Names 576-3500-1,576-3500-2,576-3500-6,SY89251VMGTR,SY89251VMG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256367-SY89251VMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89251VMG-TR CAD Model

Description

The SY89251VMG-TR from Microchip Technology is a high-speed, low-power monolithic CMOS logic device designed to meet the stringent requirements of high-performance wireline and wireless communication systems. This integrated circuit is part of Microchip's precision EdgeLink™ technology series and is tailored to deliver precise timing, high-speed operation, and reliability in a variety of applications.

Key Features

  • High-Speed Operation: The device is capable of processing signals at very high speeds, which is essential for modern communication systems that require rapid data transfer and minimal signal delay.
  • Low Power Consumption: Designed with power efficiency in mind, the SY89251VMG-TR consumes minimal power, making it suitable for battery-powered devices and systems where power conservation is critical.
  • Differential Inputs and Outputs: This feature provides improved noise immunity and allows for the use of differential signaling, which is beneficial for maintaining signal integrity over longer distances and in noisy environments.
  • Flexible Voltage Supply: The device can operate over a wide range of supply voltages, offering versatility in different system designs and ensuring compatibility with various logic levels.
  • Industrial Temperature Range: The SY89251VMG-TR is designed to operate reliably across a broad temperature range, making it suitable for industrial applications subjected to harsh environmental conditions.
  • Precision EdgeLink™ Technology: Microchip's proprietary technology ensures precise edge rates and timing, which is crucial for synchronization and timing-sensitive applications.

Applications

The SY89251VMG-TR is an ideal choice for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Fiber optic networks
  • Wireless infrastructure
  • Test and measurement equipment
  • Clock distribution networks

Package and Availability

The device is available in a compact MLF® (MicroLeadFrame®) package, which is designed for space-constrained applications. The suffix 'TR' indicates tape and reel packaging for automated assembly processes. Contact Microchip Technology for information on availability and ordering.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE 8BIT 28BSSOP
Need more? Email Us
ECAD model for SN74ABT8952DL
ON Semiconductor
IC DIFFERENT RX/DRVR 8-TSSOP
Lowest to $16.2986
ECAD model for MC100EP16VTDTR2G
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z04GS,132
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4083V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention